Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Aluminium |
Knob / Dial Style | Round with Top Indicator Line |
Knob Diameter | 22mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
External Depth | 14mm |
Knob / Dial - Diameter Metric | 22mm |
Knob / Dial Height - Metric | 14mm |
Material | Aluminium |
Shaft Diameter - Metric | 6.35mm |
Shaft Diameter- Imp | 0.25" |
KNOB, BLACK, 22MM | Farnell |
Knob, Black, 22Mm Shaft Round Shaft Rohs Compliant: Yes |Multicomp 22H-2D-B | Newark Electronics |
Where can I find additional details, specifications and documents for a 22H-2D-B?
Additional datasheets, footprints and schematics for 22H-2D-B are listed on our Part Details page. You can also find images and similar parts to 22H-2D-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22H-2D-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22H-2D-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22H-2D-B fall under?
The 22H-2D-B is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 22H-2D-B when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22H-2D-B you can contact the distributor directly for product support, shipping queries etc.
Is the 22H-2D-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22H-2D-B have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for 22H-2D-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22H-2D-B often in real-time on the comparison pages.
What if I can't find stock of 22H-2D-B?
You can fill out our help required form which you can use to request a quote for 22H-2D-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.