Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$19.66
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$23.29
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$23.80
|
3
in stock
|
Buy Now | |
Future Electronics
from US$11.69
|
-
|
Buy Now | |
Avnet America
from US$9.99
|
-
|
Buy Now | |
RS Americas
from US$14.05
|
-
|
Buy Now | |
element14
from US$13.40
|
-
|
Buy Now | |
Boersig
from US$13.84
|
-
|
Buy Now | |
Distrelec
from US$16.10
|
-
|
Buy Now | |
Farnell
from US$16.36
|
-
|
Buy Now |
Insulator Material | Polycarbonate Film Plus Acrylic Adhesive Layer |
---|---|
Plating Material | Nickel |
Backplate Material | Steel |
Socket Type | LGA 3647 |
Comment | Backplate Assembly |
Packaging Method | Box & Tray |
Accessory Type | Backplate |
Operating Temperature Range | -25 – 100°C, -13 – 212°F |
Ic&component Sockets Nrw Back Plate Assy Socket |Amp Te Connectivity 2299805-3 | Newark Electronics |
IC&Component Sockets NRW BACK PLATE ASSY SOCKET | Rapid Electronics |
NRW Backplate Assembly for LGA 3647 Socket Nickel Plated Steel Tray/Box | Avnet America |
NRW BACK PLATE ASSY, SOCKET P0,STUD7.74MM | TE Connectivity 2299805-3 | RS Americas |
44AC9424 | element14 |
TE Connectivity NRW BACK PLATE ASSY SOCKET P0 STUD7.74MM | Distrelec |
BACKPLATE, STEEL, LGA 3647 SOCKET | Farnell |
Where can I find additional details, specifications and documents for a 2299805-3?
Additional datasheets, footprints and schematics for 2299805-3 are listed on our Part Details page. You can also find images and similar parts to 2299805-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2299805-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2299805-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2299805-3 fall under?
The 2299805-3 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > IC Socket Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2299805-3 when available in the IC Socket Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2299805-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2299805-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2299805-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Future Electronics have stock available or on a lead time for 2299805-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2299805-3 often in real-time on the comparison pages.
What if I can't find stock of 2299805-3?
You can fill out our help required form which you can use to request a quote for 2299805-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.