Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1191403,
4-24036-0030, 420920-000 |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
1,996
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
1,996
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
1,996
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
1,996
in stock
|
Buy Now | |
Farnell
from US$0.99
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$7.86
|
-
|
Buy Now | |
Boersig
from US$0.84
|
-
|
Buy Now | |
TE Store
from US$1.00
|
-
|
Buy Now |
Cover Type | Dust |
---|---|
Number of Positions | 64 |
For Use With | Receptacle |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
I/O Connectors Dust Cover 64P Red |Amp Te Connectivity 229969-2 | Newark Electronics |
I/O Connectors DUST COVER 64P Red | Rapid Electronics |
TE Connectivity - AMP D-Sub Covers COVER DUST RCPT RED CHAMP | Distrelec |
DUST COVER, CONNECTOR, THERMOPLASTIC | Farnell |
COVER | Future Electronics |
Connector Accessories 64 POS Receptacle Dust Cover Bulk | Avnet America |
Special Order: COVER, DUST, RCPT, RED, CHAMP Connector Cover Type: Dust Cap Number of Positions: 64 Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Dust Cap 64 | Connector Cap & Cover | Part Number: 229969-2 | Internal Number: 229969-2 | Alias Number: 1191403 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 229969-2?
Additional datasheets, footprints and schematics for 229969-2 are listed on our Part Details page. You can also find images and similar parts to 229969-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 229969-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 229969-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 229969-2 fall under?
The 229969-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Covers.
Can I view similar or alternative parts?
You can view similar parts to 229969-2 when available in the D-Sub Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 229969-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 229969-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 229969-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 229969-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 229969-2 often in real-time on the comparison pages.
What if I can't find stock of 229969-2?
You can fill out our help required form which you can use to request a quote for 229969-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.