2299286-1 Part Information

Details for 2299286-1 by TE Connectivity

Terminals & Splices>Quick Disconnects

Part Downloads

Featured content from Farnell

Part Specifications

Plating Material Pre-Tin
Fully Insulated Yes
Connection Capacity Single
Terminal Type Receptacle
Terminal Orientation Straight
Crimp Type F-Crimp
Contact Base Material Brass
Terminal & Splice Type Receptacle
Barrel Type Open
Mating Tab Width .187in, 4.75mm
Mating Tab Thickness .51mm, .02in
Receptacle Terminal Stock Thickness .012in, .3mm
Accepts Wire Insulation Diameter Range .06 – .11in, 1.52 – 2.79mm
Wire Size .2 – .6mm², 24 – 20AWG
Voltage (Max) 600V
UL Flammability Rating UL 94V-0
UL Rating Recognized
Wire Insulation Support With
Packaging Method Strip/Reel
Packaging Quantity 4000
Insulated Yes
Sealable No
Wire/Cable Type Regular Wire
Insertion Force Low
Terminates To Wire & Cable
Operating Temperature Range -40 – 110°C, -40 – 230°F
RoHS Compliant Not reviewed for solder process capability
Status: Active
Product Code: M309
Global Product Line: 327
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • FEMALE DISCONNECT, 0.20", 24-20AWG; Product Range:POD-LOK 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.20"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes | Newark Electronics
  • 187 Series 24-20 AWG Tin-Plated Brass Flag POD-LOK Pre-Insulated Receptacle | Future Electronics EMEA
  • Quick Disconnect Terminal 20-24AWG 2.42mm² 33.8mm 8.8mm Tin Reel | Avnet America
  • Receptacle, Straight, Quick Disconnects, AWG 24-20, 4.75 mm, POD-LOK 187 Series | Allied Electronics & Automation
  • Quick Disconnect Terminal 20-24AWG 2.42mm² 33.8mm 8.8mm Tin Reel | Avnet Europe
  • POD-LOK 187 STR. AWG 24-20 PTPBR GF Terminal & Splice Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Quick Disconnect Mating Tab Width: 4.75 mm Quick Disconnect Mating Tab Width: .187 in Receptacle 24 – 20 AWG .2 – .6 mm² 4.75 mm | Quick Disconnect Wire Connectors And Terminal | Part Number: 2299286-1 | Internal Number: 2299286-1 | TE Connectivity | TE Store
  • 187 Series 24-20 AWG Tin-Plated Brass Flag POD-LOK Pre-Insulated Receptacle | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2299286-1?

Additional datasheets, footprints and schematics for 2299286-1 are listed in our Part Details tab. You can also find the 2299286-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2299286-1 in the Pricing & Inventory tab next to part details. You can view 2299286-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2299286-1 fall under?

The 2299286-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 2299286-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2299286-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2299286-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 2299286-1 have stock available?

Authorised distributors including Newark Electronics, Future Electronics EMEA, Avnet America, Allied Electronics & Automation and Avnet Europe have stock available or on a lead time for 2299286-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2299286-1 often in real-time on the comparison pages.

What if I can't find stock of 2299286-1?

You can fill out our help required form which you can use to request a quote for 2299286-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2299286-1

Loading...
Loading Results for 2299286-1