Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
6,940
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
14,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
14,400
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
10,800
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
7,200
in stock
|
Buy Now | |
element14
from US$0.20
|
6,940
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
TE Store
from US$0.25
|
-
|
Buy Now |
Fully Insulated | Yes |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal Orientation | Flag |
Barrel Type | Open |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .3 – 1mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | 2.2 – 3mm, .09 – .13in |
Voltage (Max) | 600V |
RU (UL Component Program) | No |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Wire Insulation Support | With |
Packaging Quantity | 2400 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Insertion Force | Low |
Sealable | No |
Insulated | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals POD-LOK 250 FLAG AWG 22-18 PTPBR GF | Rapid Electronics |
FEMALE QUICK DISCONNECT/22-18AWG/NATURAL | Farnell |
Pod-Lok 250 Flag, Awg 22-18, Ptpbr Gf | TE Connectivity 2299280-1 | RS Americas |
FEMALE DISCONNECT, 0.032", 22-18AWG | element14 |
Female Disconnect, 0.032", 22-18Awg | Newark Electronics |
250 Series 22-18 AWG Tin-Plated Brass Flag POD-LOK Pre-Insulated Receptacle | Future Electronics |
Quick Disconnect Terminal 18-22AWG 5.14mm² 25.95mm 19.2mm Tin Reel | Avnet America |
POD-LOK 250 FLAG AWG 22-18 PTPBR GF Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .3 – 1 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .3 – 1 mm² 6.35 mm | Quick Disconnect | Part Number: 2299280-1 | Internal Number: 2299280-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | POD-LOK 250 Series |
RoHS: | Unknown |
Product Range | POD-LOK 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Where can I find additional details, specifications and documents for a 2299280-1?
Additional datasheets, footprints and schematics for 2299280-1 are listed on our Part Details page. You can also find images and similar parts to 2299280-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2299280-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2299280-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2299280-1 fall under?
The 2299280-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2299280-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2299280-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2299280-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2299280-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for 2299280-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2299280-1 often in real-time on the comparison pages.
What if I can't find stock of 2299280-1?
You can fill out our help required form which you can use to request a quote for 2299280-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.