Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PA |
---|---|
Color | Orange |
Cable Exit Angle | 180° |
Connector Code | 1 |
Number of Rows | 1 |
Blank Cavity Position | 1 |
Number of Positions | 1 |
Contact Current Rating (Max) | 200A |
Width | 56.8mm, 2.236in |
Length | 3.661in, 93mm |
Height | 60.4mm, 2.378in |
Nominal Voltage Architecture | 650V |
Operating Voltage | 650VDC |
Degree of Protection | IP2XB |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | LV214 |
Connector Mounting Type | Panel |
Mounting Feature | With |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | Yes |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Housing for female terminals |
Primary Locking Feature | Locking Lance |
Hybrid Connector | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 140°C, -40 - 284°F |
Where can I find additional details, specifications and documents for a 2299123-2?
Additional datasheets, footprints and schematics for 2299123-2 are listed on our Part Details page. You can also find images and similar parts to 2299123-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2299123-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2299123-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2299123-2 fall under?
The 2299123-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2299123-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2299123-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2299123-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2299123-2 have stock available?
There is no stock from authorised distributors for 2299123-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2299123-2 often in real-time on the comparison pages.
What if I can't find stock of 2299123-2?
You can fill out our help required form which you can use to request a quote for 2299123-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.