Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.42
|
260,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
260,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
260,250
in stock
|
Buy Now | |
Farnell
from US$0.36
|
213,000
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
113,250
in stock
|
Buy Now | |
TE Store
from US$0.61
|
18,539
in stock
|
Buy Now | |
CoreStaff
from US$0.42
|
20
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now |
Contact Termination Area Plating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | .38µm |
Contact Type | Socket |
Contact Classification | Power, Signal |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Wire Size | 20 – 16AWG, .5 – 1.25mm² |
Accepts Wire Insulation Diameter Range | .071 – .11in, 1.8 – 2.8mm |
Operating Voltage | 250VDC, 600VAC, 250VAC, 600VDC |
Contact Resistance | 1mΩ |
Centerline (Pitch) | 5.08mm, .207in |
Wire Range Mark | L |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Tab Contact |
Circuit Application | Power |
Sealable | No |
Wire/Cable Type | Discrete Wire, Stranded |
Barrel Type | Open Barrel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic D-3 Fmlb Rec Cont Au0.38 L Size Rohs Compliant: Yes |Amp Te Connectivity 2298107-3 | Newark Electronics |
DYNAMIC D-3 FMLB REC CONT AU0.38 L SIZE | Rapid Electronics |
CONTACT, SOCKET, 20-16AWG, CRIMP | Farnell |
TE Connectivity - AMP WTB DYNAMIC D-3 FMLB CONT AU0.38 L SIZE | Distrelec |
DYNAMIC D-3 FMLB REC CONT AU0.38 L SIZE Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 20 – 16 AWG Wire Size: .5 – 1.42 mm² Product Terminates To: Wire & Cable Receptacle Gold 20 – 16 AWG .5 – 1.42 mm² | Dynamic 3000 Contact | Part Number: 2298107-3 | Internal Number: 2298107-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2298107-3?
Additional datasheets, footprints and schematics for 2298107-3 are listed on our Part Details page. You can also find images and similar parts to 2298107-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2298107-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2298107-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2298107-3 fall under?
The 2298107-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2298107-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2298107-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2298107-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2298107-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 2298107-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2298107-3 often in real-time on the comparison pages.
What if I can't find stock of 2298107-3?
You can fill out our help required form which you can use to request a quote for 2298107-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.