Prices starting from US$52.58
Shield Material | Copper Alloy |
---|---|
Stackable | No |
Number of Ground Positions | 36 |
Board-to-Board Configuration | Orthogonal |
Number of Pairs | 32 |
Number of Signal Positions | 64 |
Number of Positions | 64 |
Number of Rows | 8 |
Pairs per Column | 4 |
PCB Mount Orientation | Right Angle |
Number of Columns | 4 |
Contact Length | 4.38mm, .172in |
Contact Mating Area Length | .172in |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Dual Beam |
端子の下地めっきの材料 | Palladium Nickel |
Contact Underplating Material | Palladium Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | .4A |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Row-to-Row Spacing | 3.9mm, .154in |
PCB Hole Diameter | 1mm, .039in |
PCB Thickness (Recommended) | .039in, 1mm |
Impedance | 85Ω |
UL Voltage Rating | 80VAC |
Operating Voltage | 80VDC |
Housing Color | Black |
Number of Shrouded Sides | 4 |
Centerline (Pitch) | .154in, 3.9mm |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Rating | Recognized |
Agency/Standard | UL |
UL File Number | E28476 |
Guide Hardware | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
Mating Retention | Without |
Mating Alignment | With |
PCB Mount Retention Type | Action/Compliant Tail |
Durability Rating | 200Cycles |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Shrouded | Fully Shrouded |
Connector Type | Header |
Connector System | Board-to-Board |
Product Type | Connector |
Signal Arrangement | Differential |
Post Type | Through Hole - Press-Fit |
Module Type | Center |
Make First / Break Last | Yes |
Connector Style | Plug |
Number of Differential Pairs per Column | 56 |
Data Rate | 56Gb/s |
Differential Impedance | 85Ω |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 3.9mm Whisper |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
High Speed/Modular Conn Dpo R/A Assy, 8 Pr 4 Col, |Amp Te Connectivity 2298081-1 | Newark Electronics |
High Speed/Modular Conn DPO R/A ASSY 8 PR 4 COL | Rapid Electronics |
TE Connectivity SW PIR/DPO RA ASSY 8P4C 85 OHM 270 GR High Speed / Modular Connectors DPO R/A ASSY 8 PR 4 COL 85 OHM SW | Distrelec |
CONN, BACKPLANE, HDR, 64POS, 3.9MM | Farnell |
SW PIR/DPO RA ASSY 8P4C 85 OHM 270 GR Number of Positions: 64 Row-to-Row Spacing: 3.9 mm Row-to-Row Spacing: .154 in Mating Alignment: With Mating Alignment Type: Keyed High Speed Backplane Connector | 64 3.9 mm .154" With | Part Number: 2298081-1 | Internal Number: 2298081-1 | TE Connectivity | TE Store |
DPO R/A ASSY, 8 PR 4 COL, 85 OHM, SW | Avnet America |
Where can I find additional details, specifications and documents for a 2298081-1?
Additional datasheets, footprints and schematics for 2298081-1 are listed on our Part Details page. You can also find images and similar parts to 2298081-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2298081-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2298081-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2298081-1 fall under?
The 2298081-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2298081-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2298081-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2298081-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2298081-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2298081-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2298081-1 often in real-time on the comparison pages.
What if I can't find stock of 2298081-1?
You can fill out our help required form which you can use to request a quote for 2298081-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.