Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.32
|
No stock
|
Buy Now | |
RS Americas
from US$0.30
|
1,660
in stock
|
Buy Now | |
Distrelec
from US$39.81
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$34.49
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$36.35
|
-
|
Buy Now | |
Rapid Electronics
from US$18.06
|
-
|
Buy Now | |
element14
from US$38.31
|
-
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | - |
Product Range | - |
Pitft Plus 2.8In Resistive Touchscreen For Raspberry Pi | Newark Electronics |
Adafruit 2298 PiTFT+ 2.8" 320x240 TFT Touch Display Raspberry Pi 2 & 3 | Rapid Electronics |
Where can I find additional details, specifications and documents for a 2298?
Additional datasheets, footprints and schematics for 2298 are listed on our Part Details page. You can also find images and similar parts to 2298 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2298 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2298 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2298 fall under?
The 2298 is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to 2298 when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2298 you can contact the distributor directly for product support, shipping queries etc.
Is the 2298 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2298 have stock available?
Authorised distributors including RS Americas, Distrelec, Transfer Multisort Elektronik, Newark Electronics and Rapid Electronics have stock available or on a lead time for 2298.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2298 often in real-time on the comparison pages.
What if I can't find stock of 2298?
You can fill out our help required form which you can use to request a quote for 2298 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.