Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrist Band Type | - |
---|---|
Circumference Max | - |
Lead Length | 2m |
Wristband Colour | Blue |
Ground Terminals | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | Blue |
End To End Resistance | 1Mohm |
End To Ground Resistance | 1Mohm |
Stud Size | 10mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Contents | 11-Pcs of Five Point T8-T50 Torx Security Bit Set, Pocket Sized Organizer |
---|---|
RoHS Compliant | Yes |
Screwdriver Bit Set | Newark Electronics |
Where can I find additional details, specifications and documents for a 229795?
Additional datasheets, footprints and schematics for 229795 are listed on our Part Details page. You can also find images and similar parts to 229795 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 229795 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 229795 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 229795 fall under?
The 229795 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 229795 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 229795 you can contact the distributor directly for product support, shipping queries etc.
Is the 229795 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 229795 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 229795.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 229795 often in real-time on the comparison pages.
What if I can't find stock of 229795?
You can fill out our help required form which you can use to request a quote for 229795 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.