2297529-1 Quick Disconnects by TE Connectivity

187 P.LOCK MK-II REC FOR 0.8T

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Plating Material Unplated
Fully Insulated No
Connection Capacity Single
Terminal Type Receptacle
Terminal Orientation Straight
Contact Base Material Stainless Steel
Crimp Type F-Crimp
Terminal & Splice Type Receptacle
Barrel Type Open
Mating Tab Width 4.75mm, .187in
Mating Tab Thickness .81mm, .032in
Overall Length .187in, 21.6mm
Receptacle Terminal Stock Thickness .3mm, .012in
Wire Size .32 – .51mm², 22 – 20AWG
Accepts Wire Insulation Diameter Range .1 – .11in, 1.56 – 2.15mm
Voltage (Max) 300V
UL Rating Recognized
UL File Number E66717 (Recognized)
Mating Retention Type Dimple
Wire Insulation Support With
Extraction Force .8 – 4kgf
Packaging Quantity 24000
Packaging Method Strip/Reel
Wire Stop No
Sealable No
Wire/Cable Type Regular Wire
Insulated No
Terminates To Wire & Cable
Insertion Force Low
Operating Temperature Range -40 – 250°C, -40 – 482°F



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2297529-1?

Additional datasheets, footprints and schematics for 2297529-1 are listed on our Part Details page. You can also find images and similar parts to 2297529-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2297529-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2297529-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2297529-1 fall under?

The 2297529-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 2297529-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2297529-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2297529-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2297529-1 have stock available?

There is no stock from authorised distributors for 2297529-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2297529-1 often in real-time on the comparison pages.

What if I can't find stock of 2297529-1?

You can fill out our help required form which you can use to request a quote for 2297529-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay