Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$24.89
|
No stock
|
Buy Now |
Wrist Band Type | Adjustable |
---|---|
Circumference Max | 200mm |
Lead Length | - |
Wristband Colour | Blue |
Ground Terminals | Stud |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 5-Pcs of 7", 8", 10" Pliers |
---|---|
RoHS Compliant | NA |
Plier Set | Newark Electronics |
Where can I find additional details, specifications and documents for a 229750?
Additional datasheets, footprints and schematics for 229750 are listed on our Part Details page. You can also find images and similar parts to 229750 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 229750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 229750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 229750 fall under?
The 229750 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 229750 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 229750 you can contact the distributor directly for product support, shipping queries etc.
Is the 229750 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 229750 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 229750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 229750 often in real-time on the comparison pages.
What if I can't find stock of 229750?
You can fill out our help required form which you can use to request a quote for 229750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.