Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Wrist Band Type | Adjustable |
---|---|
Circumference Max | 200mm |
Lead Length | - |
Wristband Colour | Blue |
Ground Terminals | Stud |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a 229710?
Additional datasheets, footprints and schematics for 229710 are listed on our Part Details page. You can also find images and similar parts to 229710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 229710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 229710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 229710 fall under?
The 229710 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 229710 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 229710 you can contact the distributor directly for product support, shipping queries etc.
Is the 229710 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 229710 have stock available?
There is no stock from authorised distributors for 229710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 229710 often in real-time on the comparison pages.
What if I can't find stock of 229710?
You can fill out our help required form which you can use to request a quote for 229710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.