Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 8 |
Contact Type | Socket |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon |
Connector Mounting Type | Cable Mount (Free-Hanging), Panel |
Circuit Application | Power |
Insertion Force | 15 Newton |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Row-to-Row Spacing | .165in, 4.2mm |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 2296207-8?
Additional datasheets, footprints and schematics for 2296207-8 are listed on our Part Details page. You can also find images and similar parts to 2296207-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2296207-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2296207-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2296207-8 fall under?
The 2296207-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2296207-8 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2296207-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2296207-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2296207-8 have stock available?
Authorised distributors including Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 2296207-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2296207-8 often in real-time on the comparison pages.
What if I can't find stock of 2296207-8?
You can fill out our help required form which you can use to request a quote for 2296207-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.