Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.03
|
25
in stock
|
Buy Now | |
Heilind Electronics
from US$14.61
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$15.42
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$14.19
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.61
|
25
in stock
|
Buy Now | |
Avnet America
from US$11.55
|
-
|
Buy Now | |
RS Americas
from US$15.84
|
-
|
Buy Now |
Material | PBT GF30 |
---|---|
Interfacial Seal | Without |
Insert Style | Pin |
Color | Black |
Keying | Not Specified |
Number of Positions | 8 |
Contact Type | Pin |
Dimensions | 41.5mm |
Packaging Quantity | 10 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Insert |
MALE INSERT HOUSING | Heilind Electronics |
Heavy Duty Power Connectors Male Insert Housing |Amp Te Connectivity 2295893-1 | Newark Electronics |
Heavy Duty Power Connectors MALE INSERT HOUSING | Rapid Electronics |
TE Connectivity MALE INSERT HOUSING Heavy Duty Power Con | Distrelec |
Heavy Duty Power Connectors | RS Americas |
Where can I find additional details, specifications and documents for a 2295893-1?
Additional datasheets, footprints and schematics for 2295893-1 are listed on our Part Details page. You can also find images and similar parts to 2295893-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2295893-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2295893-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2295893-1 fall under?
The 2295893-1 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 2295893-1 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2295893-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2295893-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2295893-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2295893-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2295893-1 often in real-time on the comparison pages.
What if I can't find stock of 2295893-1?
You can fill out our help required form which you can use to request a quote for 2295893-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.