Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.08
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$8.65
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$7.07
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$7.30
|
200
in stock
|
Buy Now | |
Farnell
from US$9.13
|
160
in stock
|
Buy Now | |
Heilind Electronics
from US$8.05
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.05
|
25
in stock
|
Buy Now | |
Avnet America
from US$6.27
|
-
|
Buy Now | |
RS Americas
from US$12.38
|
-
|
Buy Now |
Material | PA66 |
---|---|
Color | Black |
Width | 29.6mm |
Height | 14mm |
Length | 45.6mm |
UL Flammability Rating | UL 94V-0 |
For Use With | Plug housing |
Packaging Quantity | 10 |
Packaging Method | Bag/Box |
Shell Size | 48 |
Product Type | Accessory |
Accessory Color | Black |
Accessory Type | Shroud |
Connector Style | Plug |
Operating Temperature Range | -20 – 85°C |
Heavy Duty Power Connectors Shroud Plastic |Amp Te Connectivity 2295892-1 | Newark Electronics |
Heavy Duty Power Connectors SHROUD PLASTIC | Rapid Electronics |
TE Connectivity SHROUD PLASTIC Heavy Duty Power Connecto | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
SHROUD PLASTIC | Heilind Electronics |
Heavy Duty Power Connectors | RS Americas |
Where can I find additional details, specifications and documents for a 2295892-1?
Additional datasheets, footprints and schematics for 2295892-1 are listed on our Part Details page. You can also find images and similar parts to 2295892-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2295892-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2295892-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2295892-1 fall under?
The 2295892-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2295892-1 when available in the Rectangular Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2295892-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2295892-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2295892-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2295892-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2295892-1 often in real-time on the comparison pages.
What if I can't find stock of 2295892-1?
You can fill out our help required form which you can use to request a quote for 2295892-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.