Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.03
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.03
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$18.10
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$15.23
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$15.10
|
400
in stock
|
Buy Now | |
Farnell
from US$18.16
|
321
in stock
|
Buy Now | |
Heilind Electronics
from US$17.74
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.74
|
25
in stock
|
Buy Now | |
Avnet America
from US$14.03
|
-
|
Buy Now | |
RS Americas
from US$18.95
|
-
|
Buy Now | |
TE Store
from US$35.15
|
-
|
Buy Now |
Height | 51mm |
---|---|
Length | 57.6mm |
Width | 43mm |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Accessory Type | Cable Clamp |
Backshell Type | Straight |
Product Type | Accessory |
Cable Bushings | Without |
Shielded | No |
Hd Power Conn Screen Clamp Motorman Shroud |Amp Te Connectivity 2295891-1 | Newark Electronics |
HD Power Conn SCREEN CLAMP MOTORMAN SHROUD | Rapid Electronics |
TE Connectivity SCREEN CLAMP | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
SCREEN CLMP | Heilind Electronics |
SCREEN CLAMP | Avnet America |
Heavy Duty Power Connectors | RS Americas |
Special Order: SCREEN CLAMP MOTORMAN SHROUD Strain Relief Accessory Type: Cable Clamp Packaging Method: Bag Packaging Quantity: 1000 Cable Clamp Bag 1000 | Connector Strain Relief | Part Number: 2295891-1 | Internal Number: 2295891-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2295891-1?
Additional datasheets, footprints and schematics for 2295891-1 are listed on our Part Details page. You can also find images and similar parts to 2295891-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2295891-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2295891-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2295891-1 fall under?
The 2295891-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 2295891-1 when available in the Rectangular Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2295891-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2295891-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2295891-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2295891-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2295891-1 often in real-time on the comparison pages.
What if I can't find stock of 2295891-1?
You can fill out our help required form which you can use to request a quote for 2295891-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.