Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Product Range | - |
---|---|
Connector Type | Micro SD |
No. of Contacts | 20Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Memory Card Connectors 3 IN 2 COMBO CONN | Rapid Electronics |
TE Connectivity 3 IN 2 COMBO CONNECTOR Memory Card Connectors 3 IN 2 COMBO CONN | Distrelec |
2295782-1 - 3 In 2 Combo Connector |Amp Te Connectivity 2295782-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2295782-1?
Additional datasheets, footprints and schematics for 2295782-1 are listed on our Part Details page. You can also find images and similar parts to 2295782-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2295782-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2295782-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2295782-1 fall under?
The 2295782-1 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2295782-1 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2295782-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2295782-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2295782-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2295782-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2295782-1 often in real-time on the comparison pages.
What if I can't find stock of 2295782-1?
You can fill out our help required form which you can use to request a quote for 2295782-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.