Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Preloaded | Yes |
---|---|
Panel Gasket | No |
Number of Rows | 1 |
Number of Positions | 8 |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Plating Material | Gold Over Nickel |
端子のタイプ | Tab |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Length | .948in, 24.1mm |
Height | 18.5mm, .728in |
幅 | 5.05mm |
Width | .198in |
Operating Voltage | 32VDC |
Centerline (Pitch) | .079in |
Housing Color | Yellow |
Housing Material | Thermoplastic GF |
Circuit Identification Feature | Without |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment | With |
PCB Mount Alignment Type | None |
Panel Mount | No |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Mating Retention | With |
Contact Retention | Without |
Mating Retention Type | Latch |
Circuit Application | Signal |
Halogen Free | Yes |
Assembly Integration Feature | Without |
For Use With | Header |
Packaging Method | Tube |
Packaging Quantity | 20 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Shielded | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 167°F, -30 – 75°C |
Where can I find additional details, specifications and documents for a 2295044-8?
Additional datasheets, footprints and schematics for 2295044-8 are listed on our Part Details page. You can also find images and similar parts to 2295044-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2295044-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2295044-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2295044-8 fall under?
The 2295044-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2295044-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2295044-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2295044-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2295044-8 have stock available?
There is no stock from authorised distributors for 2295044-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2295044-8 often in real-time on the comparison pages.
What if I can't find stock of 2295044-8?
You can fill out our help required form which you can use to request a quote for 2295044-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.