Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Brown |
---|---|
Connector Code | C |
Number of Positions | 5 |
Number of Rows | 1 |
Tab Thickness | .01in, .25mm |
Interface Plating | Gold (Au) |
Tab Width | .011in, .3mm |
Centerline (Pitch) | .031in, .8mm |
Mounting Orientation | Horizontal/90° |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Sealable | No |
Shielded | Yes |
Termination Method | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Operating Temperature (Max) | 85°C, 185°F |
USCAR30 MINI USB-B HEADER RA,S | TTI Europe |
Where can I find additional details, specifications and documents for a 2294731-3?
Additional datasheets, footprints and schematics for 2294731-3 are listed on our Part Details page. You can also find images and similar parts to 2294731-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2294731-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2294731-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2294731-3 fall under?
The 2294731-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2294731-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2294731-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2294731-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2294731-3 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for 2294731-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2294731-3 often in real-time on the comparison pages.
What if I can't find stock of 2294731-3?
You can fill out our help required form which you can use to request a quote for 2294731-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.