Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0372
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Mating Tab Thickness | .81mm, .51mm, .02in, .032in |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .33mm, .013in |
Accepts Wire Insulation Diameter Range | .118 – .17in, 3 – 4.3mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
UL Rating | None |
CSA Certified | No |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 24000 |
Insulated | No |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 FASTON,REC.,17-14 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 4.75 mm | Quick Disconnect | Part Number: 2293895-1 | Internal Number: 2293895-1 | TE Connectivity | TE Store |
FEMALE DISCONNECT, 4.75MM, 17-14AWG | element14 |
Female Disconnect, 4.75Mm, 17-14Awg | Newark Electronics |
Quick Disconnect Terminal, FASTON 187, Female Quick Disconnect, 4.75mm x 0.51mm, 0.187" x 0.02" | Avnet America |
Where can I find additional details, specifications and documents for a 2293895-1?
Additional datasheets, footprints and schematics for 2293895-1 are listed on our Part Details page. You can also find images and similar parts to 2293895-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2293895-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2293895-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2293895-1 fall under?
The 2293895-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2293895-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2293895-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2293895-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2293895-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2293895-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2293895-1 often in real-time on the comparison pages.
What if I can't find stock of 2293895-1?
You can fill out our help required form which you can use to request a quote for 2293895-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.