Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0351
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
10,700
in stock
|
Buy Now | |
TE Store
from US$0.05
|
29,924
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
14,755
in stock
|
Buy Now | |
element14
from US$0.07
|
14,755
in stock
|
Buy Now | |
Farnell
from US$0.06
|
14,755
in stock
|
Buy Now | |
Avnet America
from US$0.0379
|
-
|
Buy Now | |
Avnet Asia
from US$0.0351
|
-
|
Buy Now | |
Boersig
from US$0.0406
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .51mm, .02in, .032in |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .33mm, .013in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
Voltage (Max) | 250V |
UL Rating | Approved |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 12000 |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Insertion Force | Low |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FASTON 187 REC 0.5-1.5MM2 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 4.75 mm | Quick Disconnect | Part Number: 2293255-1 | Internal Number: 2293255-1 | TE Connectivity | TE Store |
Female Disconnect, 4.75Mm, 20-16Awg | Newark Electronics |
FEMALE DISCONNECT, 4.75MM, 20-16AWG | element14 |
FASTON 187 Recepticle 20-16 AWG 4.8mm | RS |
Where can I find additional details, specifications and documents for a 2293255-1?
Additional datasheets, footprints and schematics for 2293255-1 are listed on our Part Details page. You can also find images and similar parts to 2293255-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2293255-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2293255-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2293255-1 fall under?
The 2293255-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2293255-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2293255-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2293255-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2293255-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 2293255-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2293255-1 often in real-time on the comparison pages.
What if I can't find stock of 2293255-1?
You can fill out our help required form which you can use to request a quote for 2293255-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.