Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.61
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
6,016
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
6,016
in stock
|
Buy Now | |
Farnell
from US$1.17
|
4,900
in stock
|
Buy Now | |
TE Store
from US$0.67
|
835
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now |
Keying & Polarized Rib Location | 1c,1d,2c,3d |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 16A |
PCB Contact Termination Area Plating Material Thickness | 149.6µin, 3.8µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Layout | Inline, Staggered |
Contact Type | Tab |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 3.8µm, 149.6µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Rectangular |
Row-to-Row Spacing | .197in, 5mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon 66 |
Housing Color | Natural |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | None |
Mating Retention | With |
Solder Process Feature | Board Standoff |
Circuit Application | Power |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Glow Wire Rating | Glow Wire |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Temperature Rating | Standard |
Housing Temperature Rating | Standard |
3P RAST 5 HEADER PL SHROUDED | Rapid Electronics |
PIN HEADERS | Farnell |
3P, RAST 5 HEADER, PL, SHROUDED PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 2292457-3 | Internal Number: 2292457-3 | TE Connectivity | TE Store |
Connector Shrouded Header 3 Position 5mm Solder Straight Through Hole 3 Terminal 1 Port Loose | Avnet America |
TE Connectivity 3P RAST 5 HEADER PL SHROUDED Headers & W | Distrelec |
Where can I find additional details, specifications and documents for a 2292457-3?
Additional datasheets, footprints and schematics for 2292457-3 are listed on our Part Details page. You can also find images and similar parts to 2292457-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2292457-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2292457-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2292457-3 fall under?
The 2292457-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2292457-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2292457-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2292457-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2292457-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Avnet America have stock available or on a lead time for 2292457-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2292457-3 often in real-time on the comparison pages.
What if I can't find stock of 2292457-3?
You can fill out our help required form which you can use to request a quote for 2292457-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.