Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2292186011,
5-1202084-1 |
No distributors results available
Fluid Type | Hydraulic Fluid, Battery Acid, Lubricating Oil, Diesel Fuel, Unleaded Gasoline, Antifreeze, Brake Fluid, Car Wash Detergent |
---|---|
Material | Polyethylene/Polyester |
Color | Black |
Flexibility | Very Flexible |
Shrink Ratio | 2:1 |
Cut Length | 110mm, 4.528in |
Recovered Inside Diameter (Max) | 30mm, 1.181in |
Expanded Inside Diameter (Min) | 60mm, 2.362in |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | HFT5000 |
Wall Type | Fiber & Fabric |
Fluid Resistance | None |
Flammability | Non-Flame-Retardant |
Resistant To | Abrasion, Vibration, Cut-Through, Flexing, Mechanical Damage |
Shrink Temperature (Min) | 80°C |
Operating Temperature Range | -40 – 125°C |
Recovery Temperature | 110°C |
Where can I find additional details, specifications and documents for a 2292186011?
Additional datasheets, footprints and schematics for 2292186011 are listed on our Part Details page. You can also find images and similar parts to 2292186011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2292186011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2292186011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2292186011 fall under?
The 2292186011 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2292186011 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2292186011 you can contact the distributor directly for product support, shipping queries etc.
Is the 2292186011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2292186011 have stock available?
There is no stock from authorised distributors for 2292186011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2292186011 often in real-time on the comparison pages.
What if I can't find stock of 2292186011?
You can fill out our help required form which you can use to request a quote for 2292186011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.