2291364-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

4POS,PIN DIA 0.6,HEADER ASSY,CODE B

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.74

Distributor Stock
Logo for Farnell
Farnell
from US$2.74
671
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.88
671
in stock
Buy Now
Logo for element14
element14
from US$2.81
671
in stock
Buy Now

Specifications

Color White
Number of Signal Positions 4
Number of Rows 2
Number of Positions 4
Pin Diameter .6mm, .024in
Interface Plating Gold (Au)
Length 12mm, .472in
Profile Height from PCB .61in, 15.5mm
Width .557in, 14.15mm
PCB Thickness (Recommended) .063in
PCB 厚 (推奨) 1.6mm
Operating Voltage 60VDC, 40VAC
Nominal Voltage Architecture 60V
Centerline (Pitch) .079in, 2mm
UL Flammability Rating UL 94V-0
PCB Mount Retention Type Solder Tail
Locking Interface With
Panel Mount Feature Without
PCB Mount Alignment With
PCB Mount Retention With
Mounting Holes With
Mounting Orientation Vertical/180°
Packaging Type Tape & Reel
Packaging Quantity 800
Shielded Yes
Connector & Contact Terminates To Printed Circuit Board
Hybrid Header No
Sealable No
Termination Method Through Hole - Solder
Operating Temperature (Max) 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F
Operating Temperature Range -40 – 105°C, -40 – 221°F


Alternative Descriptions

Automotive Conn, Str Hdr, 4Pos, Solder Rohs Compliant: Yes |Te Connectivity 2291364-2 | Newark Electronics
AUTOMOTIVE CONN, STR HDR, 4POS, SOLDER | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2291364-2?

Additional datasheets, footprints and schematics for 2291364-2 are listed on our Part Details page. You can also find images and similar parts to 2291364-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2291364-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2291364-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2291364-2 fall under?

The 2291364-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 2291364-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2291364-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2291364-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2291364-2 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2291364-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2291364-2 often in real-time on the comparison pages.

What if I can't find stock of 2291364-2?

You can fill out our help required form which you can use to request a quote for 2291364-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay