Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 2 |
Number of Positions | 74 |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .9A |
Centerline (Pitch) | .6mm, .023in |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Sliver Family | TE Sliver |
Connector System | Cable-to-Board |
Connector Type | Receptacle for Cable |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Connector |
Shell | With |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Where can I find additional details, specifications and documents for a 2291316-2?
Additional datasheets, footprints and schematics for 2291316-2 are listed on our Part Details page. You can also find images and similar parts to 2291316-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2291316-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2291316-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2291316-2 fall under?
The 2291316-2 is listed under Connectors > PCB Connectors > Sliver, SFF-TA-1002 & NPIO Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2291316-2 when available in the Sliver, SFF-TA-1002 & NPIO Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2291316-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2291316-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2291316-2 have stock available?
There is no stock from authorised distributors for 2291316-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2291316-2 often in real-time on the comparison pages.
What if I can't find stock of 2291316-2?
You can fill out our help required form which you can use to request a quote for 2291316-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.