Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
7,668
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
7,668
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
7,668
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
7,668
in stock
|
Buy Now | |
TE Store
from US$2.02
|
2,665
in stock
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
RS Americas
from US$1.51
|
-
|
Buy Now | |
Boersig
from US$1.43
|
-
|
Buy Now |
Number of Positions | 30 |
---|---|
Board-to-Board Configuration | Mezzanine |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
Contact Type | Hermaphroditic |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Current Rating (Max) | .5A |
Stack Height | .157in, 4mm |
Centerline (Pitch) | .5mm, .0197in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
PCB Mount Retention Type | Solder Peg |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Alignment | With |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
PCB Connector Assembly Type | PCB Mount Hermaphroditic Connector |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Connectors 0.5Mm Fph Btb, 4H 30Pos/15U/Tr/Wb/B |Amp Te Connectivity 2291283-1 | Newark Electronics |
Connectors 0.5MM FPH BTB 4H 30POS/15U/TR/WB/B | Rapid Electronics |
TE Connectivity - AMP PCB Con 0.5MM FPH BTB 4H/30P/15U/TR/WB/B | Distrelec |
MEZZANINE CONN, HERMA, 30P, 2ROW, 0.5MM | Farnell |
0.5MM FPH BTB, 4H/30POS/15U/TR/WB/B PCB Connector Assembly Type: PCB Mount Hermaphroditic Connector PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 30 Number of Rows: 2 PCB Mount Hermaphroditic Connector Vertical Board-to-Board 30 | PCB Header & Receptacle | Part Number: 2291283-1 | Internal Number: 2291283-1 | TE Connectivity | TE Store |
Conn Stacking REC 30 POS 0.5mm Solder Peg ST SMD T/R | Avnet America |
Board to Board & Mezzanine Connector 0.5MM FPH BTB 4H 30POS/15U/TR/WB/B | TE Connectivity 2291283-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2291283-1?
Additional datasheets, footprints and schematics for 2291283-1 are listed on our Part Details page. You can also find images and similar parts to 2291283-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2291283-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2291283-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2291283-1 fall under?
The 2291283-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2291283-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2291283-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2291283-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2291283-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2291283-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2291283-1 often in real-time on the comparison pages.
What if I can't find stock of 2291283-1?
You can fill out our help required form which you can use to request a quote for 2291283-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.