Status: | Unknown |
---|---|
Series: | 2290 Series |
RoHS: | Unknown |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 50V |
Output Voltage Max | 5kV |
Output Current Min | - |
Output Current Max | 5mA |
Power Rating | 55W |
Supply Voltage Min | 216VAC |
Supply Voltage Max | 264VAC |
Manufacturer Warranty | 1 Year |
Product Range | 2290 Series |
Plug Type | EU SWISS UK |
Input Voltage | 216V AC to 264V AC |
Keithley High Voltage Power Supply Programmable 5kV 5mA RS232 / GPIB / Analogue | Distrelec |
5Kv Power Supply 240Vac Nominal Input Voltage |Keithley 2290E-5 | Newark Electronics |
5kV Power Supply, 240VAC Nominal Input Voltage | Keithley Instruments 2290E-5 | RS Americas |
POWER SUPPLY, 1CH, 5KV, 5MA,PROGRAMMABLE | element14 |
Where can I find additional details, specifications and documents for a 2290E-5?
Additional datasheets, footprints and schematics for 2290E-5 are listed on our Part Details page. You can also find images and similar parts to 2290E-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2290E-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2290E-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2290E-5 fall under?
The 2290E-5 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2290E-5 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2290E-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2290E-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2290E-5 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2290E-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2290E-5 often in real-time on the comparison pages.
What if I can't find stock of 2290E-5?
You can fill out our help required form which you can use to request a quote for 2290E-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.