Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$90.71
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$90.71
|
-
|
Buy Now |
Shield Material | Copper Alloy |
---|---|
Pairs per Column | 8 |
PCB Mount Orientation | Right Angle |
Number of Rows | 8 |
Number of Positions | 160 |
Number of Power Positions | 160 |
Board-to-Board Configuration | Right Angle |
Number of Columns | 10 |
Number of Ground Positions | 90 |
Stackable | No |
Number of Signal Positions | 160 |
Contact Shape & Form | Dual Beam |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Contact Current Rating (Max) | .4A |
Connector Height | 1.406in, 35.7mm |
Connector Length | 1.035in, 26.3mm |
Row-to-Row Spacing | .154in, 3.9mm |
コネクタの高さ | 35.7mm |
Impedance | 85Ω |
Operating Voltage | 80VAC |
Centerline (Pitch) | 2.5mm, .098in |
Number of Shrouded Sides | 0 |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
UL File Number | E28476 |
Mating Alignment | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
Mating Retention | Without |
Guide Hardware | Without |
Circuit Application | Signal |
Durability Rating | 200Cycles |
Packaging Method | Tube |
実装方法 | Tube |
Signal Arrangement | Differential |
Connector Style | Receptacle |
Make First / Break Last | No |
Connector Type | Receptacle |
Post Type | Through Hole - Press-Fit |
Connector System | Board-to-Board |
Product Type | Connector |
Shrouded | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Data Rate | 56Gb/s |
Differential Impedance | 85Ω |
Number of Differential Pairs per Column | 4 |
Interface Type | 3.9mm Whisper |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 2290194-1?
Additional datasheets, footprints and schematics for 2290194-1 are listed on our Part Details page. You can also find images and similar parts to 2290194-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2290194-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2290194-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2290194-1 fall under?
The 2290194-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2290194-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2290194-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2290194-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2290194-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2290194-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2290194-1 often in real-time on the comparison pages.
What if I can't find stock of 2290194-1?
You can fill out our help required form which you can use to request a quote for 2290194-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.