228CKE016M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF 16V 20% RADIAL

Status: Unknown
Series: CKE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for Farnell
Farnell
from US$0.71
89
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.62
89
in stock
Buy Now
Logo for element14
element14
from US$0.70
89
in stock
Buy Now

Specifications

Capacitance 2200µF
Voltage Rating 16V
Product Range CKE Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 12.5mm
Lead Spacing 5mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 228CKE016M?

Additional datasheets, footprints and schematics for 228CKE016M are listed on our Part Details page. You can also find images and similar parts to 228CKE016M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 228CKE016M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 228CKE016M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 228CKE016M fall under?

The 228CKE016M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 228CKE016M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 228CKE016M you can contact the distributor directly for product support, shipping queries etc.

Is the 228CKE016M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 228CKE016M have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 228CKE016M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 228CKE016M often in real-time on the comparison pages.

What if I can't find stock of 228CKE016M?

You can fill out our help required form which you can use to request a quote for 228CKE016M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay