Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
element14
from US$1.00
|
-
|
Buy Now |
Contact Material | Copper Alloy |
---|---|
Voltage Rating | 30VDC |
Contact Gender | Pin |
No. of Contacts | 4 Contact |
Battery Terminals | SMD |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2289817-1?
Additional datasheets, footprints and schematics for 2289817-1 are listed on our Part Details page. You can also find images and similar parts to 2289817-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2289817-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2289817-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2289817-1 fall under?
The 2289817-1 is listed under Batteries & Chargers > Battery Contacts - Modular.
Can I view similar or alternative parts?
You can view similar parts to 2289817-1 when available in the Battery Contacts - Modular range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2289817-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2289817-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2289817-1 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 2289817-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2289817-1 often in real-time on the comparison pages.
What if I can't find stock of 2289817-1?
You can fill out our help required form which you can use to request a quote for 2289817-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.