Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PA |
Color | Green |
Connector Code | C |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | 1.2mm, .047in |
Width | 20.98mm, .825in |
Length | .332in, 8.45mm |
Height | 9.5mm, .374in |
Centerline (Pitch) | .157in, 4mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Packaging Method | Bag |
Packaging Quantity | 250 |
Connector System | Wire-to-Wire |
Sealable | No |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
2POS, MCON 1.2 CB REC 2P TL UNSEALED | Avnet America |
Where can I find additional details, specifications and documents for a 2289523-3?
Additional datasheets, footprints and schematics for 2289523-3 are listed on our Part Details page. You can also find images and similar parts to 2289523-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2289523-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2289523-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2289523-3 fall under?
The 2289523-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2289523-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2289523-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2289523-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2289523-3 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 2289523-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2289523-3 often in real-time on the comparison pages.
What if I can't find stock of 2289523-3?
You can fill out our help required form which you can use to request a quote for 2289523-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.