Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$91.20
Heat Sink Height | 8mm, .314in |
---|---|
Heat Sink Style | Pin |
Port Matrix Configuration | 1 x 4 |
Data Rate (Max) | 28Gb/s |
PCB Mounting Style | Double-Sided (Belly-to-Belly) |
Packaging Method | Box & Tray |
Form Factor | CFP4 |
Connector System | Cable-to-Board |
Sealable | No |
Pluggable I/O Accessory Type | Hardware Kit |
Cage Type | Assembly |
Product Type | Accessory |
Connector & Contact Terminates To | Printed Circuit Board |
Thermal Accessory Type Included | Yes |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
2289497-3 - Cfp4 1X4,hardware Kits |Amp Te Connectivity 2289497-3 | Newark Electronics |
I/O Connectors CFP4 1X4 HARDWARE KITS | Rapid Electronics |
TE Connectivity CFP4 1X4 HARDWARE KITS I/O Connectors CF | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Hardware Kit for CFP4 Connector 1x4 Press Fit | Avnet America |
Where can I find additional details, specifications and documents for a 2289497-3?
Additional datasheets, footprints and schematics for 2289497-3 are listed on our Part Details page. You can also find images and similar parts to 2289497-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2289497-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2289497-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2289497-3 fall under?
The 2289497-3 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2289497-3 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2289497-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2289497-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2289497-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2289497-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2289497-3 often in real-time on the comparison pages.
What if I can't find stock of 2289497-3?
You can fill out our help required form which you can use to request a quote for 2289497-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.