Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$95.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$36.24
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$119.54
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$111.00
|
23
in stock
|
Buy Now | |
Distrelec
from US$75.00
|
23
in stock
|
Buy Now | |
Avnet Asia
-
|
24
in stock
|
Buy Now | |
Heilind Electronics
-
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
3
in stock
|
Buy Now | |
Avnet America
from US$100.21
|
-
|
Buy Now | |
RS Americas
from US$109.55
|
-
|
Buy Now | |
element14
from US$118.59
|
-
|
Buy Now |
Heat Sink Height | 13.2mm, .52in |
---|---|
Heat Sink Style | Side-to-Side Air Flow |
Port Matrix Configuration | 1 x 4 |
Data Rate (Max) | 28Gb/s |
PCB Mounting Style | Double-Sided (Belly-to-Belly) |
Form Factor | CFP4 |
Connector System | Cable-to-Board |
Sealable | No |
Pluggable I/O Accessory Type | Hardware Kit |
Product Type | Accessory |
Cage Type | Kit |
Thermal Accessory Type Included | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Cfp4 1X4 Hardware Kits |Amp Te Connectivity 2289497-1 | Newark Electronics |
I/O Connectors CFP4 1X4 HARDWARE KITS | Rapid Electronics |
TE Connectivity CFP4 1X4 HARDWARE KITS I/O Connectors CF | Distrelec |
HARDWARE KIT, CONNECTOR | Farnell |
Connector Accessories Hardware Kit w/Side-to-Side Airflow Heatsink | Avnet Asia |
CFP4 1X4,HARDWARE KITS | Heilind Electronics |
I/O Connectors | RS Americas |
Where can I find additional details, specifications and documents for a 2289497-1?
Additional datasheets, footprints and schematics for 2289497-1 are listed on our Part Details page. You can also find images and similar parts to 2289497-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2289497-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2289497-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2289497-1 fall under?
The 2289497-1 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2289497-1 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2289497-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2289497-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2289497-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2289497-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2289497-1 often in real-time on the comparison pages.
What if I can't find stock of 2289497-1?
You can fill out our help required form which you can use to request a quote for 2289497-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.