2289241-1

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive Seals & Cavity Plugs

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2289241-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2289241-1
Series Information for 2289241-1 - TE Connectivity
  • Status: Active
  • Aliases: 2289241-1
  • Product Code: J929
  • Global Product Line: J53
  • GPL Description: Industrial & Commercial Transportation

Description

WS-25-001, WIRE SEAL, SMALL, BLUE

Specifications

Material:
Silicone
Color:
Blue
Number of Positions:
1
Cable Insulation Diameter:
.322 – .38in, 8.17 – 9.66mm
Circuit Application:
Power
Shore A Hardness:
40
Lubricant Content:
Yes
Packaging Quantity:
2500
Packaging Method:
Box
Sealable:
Yes
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
Seal Type:
Wire Seal
Operating Temperature Range:
-55 – 125°C, -67 – 257°F

Compatibility

  • Compatible Parts: SRK-PC-080-25-601, SRK-SC-080-25-601
  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Allied Electronics, Inc
WS-25-001, WIRE SEAL, SMALL, BLUE