Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PBT |
---|---|
Cable Exit Angle | 90° |
Connector Code | 2 |
Color | Orange |
Width | 1.28in, 32.7mm |
Height | .587in, 14.9mm |
Length | 1.69in, 43.15mm |
Operating Voltage | 48VAC |
Nominal Voltage Architecture | 24V, 42V, 48V, 12V |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP2XB |
Agency/Standard | USCAR-2 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Packaging Method | Bulk |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Operating Temperature Range | -40 – 65°C, -40 – 149°F |
Where can I find additional details, specifications and documents for a 2288920-2?
Additional datasheets, footprints and schematics for 2288920-2 are listed on our Part Details page. You can also find images and similar parts to 2288920-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2288920-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2288920-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2288920-2 fall under?
The 2288920-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2288920-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2288920-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2288920-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2288920-2 have stock available?
There is no stock from authorised distributors for 2288920-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2288920-2 often in real-time on the comparison pages.
What if I can't find stock of 2288920-2?
You can fill out our help required form which you can use to request a quote for 2288920-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.