Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.80
|
No stock
|
Buy Now | |
Newark Electronics
from US$25.94
|
108
in stock
|
Buy Now | |
Rapid Electronics
from US$23.46
|
108
in stock
|
Buy Now | |
Chip One Stop
from US$20.80
|
108
in stock
|
Buy Now | |
Distrelec
from US$27.36
|
108
in stock
|
Buy Now | |
Heilind Electronics
-
|
81
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
27
in stock
|
Buy Now | |
Avnet America
from US$19.61
|
-
|
Buy Now | |
RS Americas
from US$30.64
|
-
|
Buy Now |
Heat Sink Finish | Anodized |
---|---|
Heat Sink Height | .52in, 13.2mm |
Heat Sink Style | Front End Air Flow |
Number of Fins | 6 |
Data Rate (Max) | 25Gb/s |
Packaging Method | Tray |
Pluggable I/O Accessory Type | Heat Sink |
Form Factor | CFP4 |
Product Line | J81 |
Thermal Accessory Type Included | No |
Cage Type | Front-to-Back Air Flow |
Sealable | No |
Product Type | Accessory |
Cp4 Heatsink, Front To Back Airflow Rohs Compliant: No |Amp Te Connectivity 2288231-6 | Newark Electronics |
I/O Connectors CP4 HEATSINK FRONT TO BACK | Rapid Electronics |
TE Connectivity CP4 HEATSINK FRONT TO BACK AIRFLOW I/O C | Distrelec |
HEAT SINK, CONNECTOR | Farnell |
I/O Connectors | RS Americas |
Where can I find additional details, specifications and documents for a 2288231-6?
Additional datasheets, footprints and schematics for 2288231-6 are listed on our Part Details page. You can also find images and similar parts to 2288231-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2288231-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2288231-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2288231-6 fall under?
The 2288231-6 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2288231-6 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2288231-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2288231-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2288231-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2288231-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2288231-6 often in real-time on the comparison pages.
What if I can't find stock of 2288231-6?
You can fill out our help required form which you can use to request a quote for 2288231-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.