Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Heat Sink Finish | Anodized |
---|---|
Heat Sink Height | .52in, 13.2mm |
Heat Sink Style | Front End Air Flow |
Number of Fins | 6 |
Data Rate (Max) | 25Gb/s |
Packaging Method | Tray |
Pluggable I/O Accessory Type | Heat Sink |
Form Factor | CFP4 |
Product Line | J81 |
Thermal Accessory Type Included | No |
Cage Type | Front-to-Back Air Flow |
Sealable | No |
Product Type | Accessory |
I/O Connectors | RS Americas |
HEAT SINK, I/O CONNECTOR | Farnell |
Where can I find additional details, specifications and documents for a 2288231-3?
Additional datasheets, footprints and schematics for 2288231-3 are listed on our Part Details page. You can also find images and similar parts to 2288231-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2288231-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2288231-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2288231-3 fall under?
The 2288231-3 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2288231-3 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2288231-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2288231-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2288231-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Farnell and Avnet America have stock available or on a lead time for 2288231-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2288231-3 often in real-time on the comparison pages.
What if I can't find stock of 2288231-3?
You can fill out our help required form which you can use to request a quote for 2288231-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.