2288226-4 Pluggable IO Connectors & Cages by TE Connectivity

HARDWARE KIT,CFP4 1X1

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Heat Sink Height 8mm, .314in
Heat Sink Style Fin
Port Matrix Configuration 1 x 1
Data Rate (Max) 100Gb/s
PCB Mounting Style Double-Sided (Belly-to-Belly)
Connector & Contact Terminates To Printed Circuit Board
Thermal Accessory Type Included Yes
Form Factor CFP4
Connector System Cable-to-Board
Sealable Yes
Pluggable I/O Accessory Type Hardware Kit
Cage Type Assembly
Product Type Accessory
Operating Temperature Range -55 – 85°C, -67 – 185°F

Alternative Descriptions

Hardware Kit for CFP4 Connector 1x1 Press Fit | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2288226-4?

Additional datasheets, footprints and schematics for 2288226-4 are listed on our Part Details page. You can also find images and similar parts to 2288226-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2288226-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2288226-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2288226-4 fall under?

The 2288226-4 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.

Can I view similar or alternative parts?

You can view similar parts to 2288226-4 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2288226-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2288226-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2288226-4 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2288226-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2288226-4 often in real-time on the comparison pages.

What if I can't find stock of 2288226-4?

You can fill out our help required form which you can use to request a quote for 2288226-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay