Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$86.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$129.64
|
No stock
|
Buy Now | |
Newark Electronics
from US$109.75
|
78
in stock
|
Buy Now | |
Rapid Electronics
from US$95.00
|
78
in stock
|
Buy Now | |
Chip One Stop
from US$95.70
|
78
in stock
|
Buy Now | |
Distrelec
from US$143.63
|
78
in stock
|
Buy Now | |
Avnet America
from US$86.93
|
-
|
Buy Now | |
Boersig
from US$101.64
|
-
|
Buy Now | |
TE Store
from US$93.17
|
-
|
Buy Now |
Shield Material | Copper Alloy |
---|---|
Number of Rows | 8 |
Number of Columns | 8 |
Number of Positions | 128 |
Number of Signal Positions | 128 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Orthogonal |
Pairs per Column | 8 |
Number of Pairs | 64 |
Stackable | No |
Number of Ground Positions | 72 |
Contact Underplating Material | Palladium Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .4A |
Contact Shape & Form | Dual Beam |
Contact Length | .172in, 4.38mm |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Palladium Nickel |
PCB Thickness (Recommended) | 1mm, .039in |
PCB Hole Diameter | .039in, 1mm |
Row-to-Row Spacing | 2.5mm, .098in |
UL Voltage Rating | 80VAC |
Operating Voltage | 80VDC, 80VAC |
Impedance | 85Ω |
Centerline (Pitch) | .154in, 3.9mm |
Number of Shrouded Sides | 4 |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Agency/Standard | UL |
UL Rating | Recognized |
UL File Number | E28476 |
Mating Retention | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Guide Hardware | Without |
Durability Rating | 200Cycles |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Make First / Break Last | Yes |
Product Type | Connector |
Sealable | No |
Connector Type | Header |
Connector System | Board-to-Board |
Post Type | Through Hole - Press-Fit |
Shrouded | Fully Shrouded |
Signal Arrangement | Differential |
Connector Style | Header |
Module Type | Center |
Connector & Contact Terminates To | Printed Circuit Board |
Differential Impedance | 85Ω |
Number of Differential Pairs per Column | 12 |
Data Rate | 56Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 3.9mm Whisper |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
High Speed/Modular Conn Dpo R/A Adaptor Assy |Amp Te Connectivity 2287841-1 | Newark Electronics |
High Speed/Modular Conn DPO R/A ADAPTOR ASSY | Rapid Electronics |
TE Connectivity SW PIR/DPO RA ASSY 8P8C 85 OHM 90 GR High Speed / Modular Connectors DPO R/A ADAPTOR ASSY 8P8C 85OHM SW | Distrelec |
CONN, BACKPLANE, HDR, 128POS, 3.9MM | Farnell |
DPO R/A ADAPTOR ASSY, 8P8C, 85OHM, SW | Avnet America |
SW PIR/DPO RA ASSY 8P8C 85 OHM 90 GR Number of Positions: 128 Row-to-Row Spacing: 2.5 mm Row-to-Row Spacing: .098 in Mating Alignment: With Mating Alignment Type: Keyed High Speed Backplane Connector | 128 2.5 mm .098" With | Part Number: 2287841-1 | Internal Number: 2287841-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2287841-1?
Additional datasheets, footprints and schematics for 2287841-1 are listed on our Part Details page. You can also find images and similar parts to 2287841-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2287841-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2287841-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2287841-1 fall under?
The 2287841-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2287841-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2287841-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2287841-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2287841-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2287841-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2287841-1 often in real-time on the comparison pages.
What if I can't find stock of 2287841-1?
You can fill out our help required form which you can use to request a quote for 2287841-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.