Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Plating Material | Nickel |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Brass |
Crimp Type | Dual |
RF Connector Center Contact Plating Material | Tin |
RF Connector Mated Outer Diameter (Approximate) | 11.68mm, .46in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Snap-On |
Detent | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Mechanical |
Operating Frequency | .3GHz |
Dielectric Material | Polymethylpentene |
実装方法 | Carton |
Packaging Method | Carton |
Connector System | Cable-to-Cable |
Sealable | No |
RF Interface | Mini UHF |
RF Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 223, RG 142, RG 400 |
Operating Temperature Range | -13 – 158°F, -25 – 70°C |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 228664-2?
Additional datasheets, footprints and schematics for 228664-2 are listed on our Part Details page. You can also find images and similar parts to 228664-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 228664-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 228664-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 228664-2 fall under?
The 228664-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 228664-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 228664-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 228664-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 228664-2 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for 228664-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 228664-2 often in real-time on the comparison pages.
What if I can't find stock of 228664-2?
You can fill out our help required form which you can use to request a quote for 228664-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.