Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.05
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$4.94
|
105
in stock
|
Buy Now | |
Rapid Electronics
from US$5.53
|
105
in stock
|
Buy Now | |
Chip One Stop
from US$3.91
|
105
in stock
|
Buy Now | |
Farnell
from US$5.82
|
90
in stock
|
Buy Now | |
Avnet America
from US$3.46
|
2
in stock
|
Buy Now | |
element14
from US$3.78
|
-
|
Buy Now | |
Richardson RFPD
from US$3.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Stainless Steel |
Body Finish | Passivated |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Hex |
Ferrule Material | Brass |
Connector Product Type | Connector Housing |
RF Connector Contact Configuration | Not Captivated |
Ferrule Plating Material | Nickel |
RF Connector Mated Outer Diameter (Approximate) | 8.99mm, .354in |
Product Length | 11.35mm, .447in |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | None |
Operating Frequency | 18GHz |
Coupling Nut Base Material | Stainless Steel |
Military Category | F |
Grade | Military |
Comment | Die Set not included with Pneumatic Tool: Must be purchased separately. |
Coupling Nut Plating Finish | Passivated |
実装方法 | Package |
Packaging Method | Package |
Connector Seal Type | Interfacial Seal |
RF Interface | SMA |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | RG 402 Semi-Rigid |
Sma Plug W/O Center Cont |Amp Te Connectivity 228635-1 | Newark Electronics |
Connectors SOLDERLESS PLUG W/O CENTER CONTACT | Rapid Electronics |
TE Connectivity - AMP SMA Plug 50Ohm Straight Cable Mount | Distrelec |
Conn SMA PL 0Hz to 18GHz 50Ohm Crimp ST Cable Mount Gold | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG402 |
Contact Material | - |
Contact Plating | - |
Frequency Max | 18GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 228635-1?
Additional datasheets, footprints and schematics for 228635-1 are listed on our Part Details page. You can also find images and similar parts to 228635-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 228635-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 228635-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 228635-1 fall under?
The 228635-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 228635-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 228635-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 228635-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 228635-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 228635-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 228635-1 often in real-time on the comparison pages.
What if I can't find stock of 228635-1?
You can fill out our help required form which you can use to request a quote for 228635-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.