228634-1 RF & Coax Connectors by TE Connectivity

PLUG,SMA,W/O HOLES,W/CTR CONT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.13

Distributor Stock
Logo for Distrelec
Distrelec
from US$1,029.95
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$33.69
8
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$47.85
8
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$33.40
8
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$17.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$19.75
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Cable Connector Orientation Straight
Body Material Stainless Steel
Body Finish Passivated
Port Configuration Single Port
Number of Positions 1
Number of Coaxial Contacts 1
Crimp Type Hex
Ferrule Material Brass
Connector Product Type Connector Assembly
RF Connector Center Contact Material Beryllium Copper
RF Connector Contact Configuration Not Captivated
RF Connector Center Contact Plating Material Gold
Ferrule Plating Material Nickel
Product Length .63in, 16mm
RF Connector Mated Outer Diameter (Approximate) 8.99mm, .354in
Impedance 50Ω
RF Connector Coupling Mechanism Threaded
Connector Mounting Type Cable Mount (Free-Hanging)
RF Contact Captivation Method Mechanical
Operating Frequency 18GHz
Coupling Nut Base Material Stainless Steel
Grade Military
Comment Die Set not included with Pneumatic Tool: Must be purchased separately.
Military Category F
Dielectric Material PTFE
Coupling Nut Plating Finish Passivated
実装方法 Package
Packaging Method Package
Connector & Contact Terminates To Wire & Cable
RF Interface SMA
Connector Seal Type Interfacial Seal
RF Connector Style Plug
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 165°C, -85 – 329°F
Cable Type RG 402 Semi-Rigid

Compatible Parts


Alternative Descriptions

Rf Connectors/Coaxial Connectors Solderless Plug |Amp Te Connectivity 228634-1 | Newark Electronics
RF Connectors/Coaxial Connectors SOLDERLESS PLUG | Rapid Electronics
TE Connectivity - AMP SMA Plug 50Ohm Straight Cable Mount | Distrelec
Conn SMA PL 0Hz to 18GHz Crimp ST Cable Mount Gold | Avnet America
Connector, RF, SMA, Plug, Without Snap-Lock | TE Connectivity 228634-1 | RS Americas
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD


228634-1 . Unknown Parts by Unknown

RF COAX SMA PLUG 50 OHM CABLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type SMA Coaxial
Connector Body Style Straight Plug
Coaxial Termination Crimp
Impedance 50ohm
Coaxial Cable Types RG402
Contact Material Beryllium Copper
Contact Plating Gold Plated Contacts
Frequency Max 18GHz
Connector Mounting Cable Mount
Product Range -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 228634-1?

Additional datasheets, footprints and schematics for 228634-1 are listed on our Part Details page. You can also find images and similar parts to 228634-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 228634-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 228634-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 228634-1 fall under?

The 228634-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 228634-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 228634-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 228634-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 228634-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 228634-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 228634-1 often in real-time on the comparison pages.

What if I can't find stock of 228634-1?

You can fill out our help required form which you can use to request a quote for 228634-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay