Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 7 |
---|---|
Guide Location | Left |
PCB Mount Orientation | Right Angle |
Number of Columns | 16 |
Board-to-Board Configuration | Right Angle |
Number of Positions | 112 |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 50 – 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Base Material | Copper Alloy |
Row-to-Row Spacing | 1.35mm, .053in |
Impedance | 50Ω |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | 1.8mm, .071in |
Number of Shrouded Sides | 2 |
Guide Hardware | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Alignment Type | Guide Pin |
Circuit Application | Power & Signal |
実装方法 | Tube |
Packaging Method | Tube |
Connector Style | Plug |
Make First / Break Last | Yes |
Product Type | Connector Module |
Connector System | Board-to-Board |
Connector Type | Daughtercard |
Connector & Contact Terminates To | Printed Circuit Board |
Post Type | Through Hole - Press-Fit |
Sealable | No |
Module Type | Center |
Shrouded | Fully Shrouded |
Differential Impedance | 100Ω |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
High Speed/Modular Conn Multigig Rt2-R, Dc, Space |Amp Te Connectivity 2286121-1 | Newark Electronics |
Backplane Plug 112 Position Right Angle Through Hole Press-Fit | Avnet America |
Where can I find additional details, specifications and documents for a 2286121-1?
Additional datasheets, footprints and schematics for 2286121-1 are listed on our Part Details page. You can also find images and similar parts to 2286121-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2286121-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2286121-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2286121-1 fall under?
The 2286121-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2286121-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2286121-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2286121-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2286121-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2286121-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2286121-1 often in real-time on the comparison pages.
What if I can't find stock of 2286121-1?
You can fill out our help required form which you can use to request a quote for 2286121-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.