Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Connector Orientation | Right Angle |
---|---|
Body Finish | Passivated |
Body Material | Stainless Steel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Hex |
Ferrule Material | Brass |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Ferrule Plating Material | Nickel |
RF Connector Contact Configuration | Captivated Contacts |
Product Length | .67in, 17.02mm |
Product Height | .554in |
RF Connector Mated Outer Diameter (Approximate) | 8.99mm, .354in |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Mechanical |
Mating Retention Type | Safety Wire Holes |
Operating Frequency | 18GHz |
Coupling Nut Base Material | Stainless Steel |
Military Category | F |
Grade | Military |
Dielectric Material | PTFE |
Coupling Nut Plating Finish | Passivated |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | SMA |
RF Connector Style | Plug |
Connector Seal Type | Interfacial Seal |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Cable Type | RG 405 Semi-Rigid |
Where can I find additional details, specifications and documents for a 228583-3?
Additional datasheets, footprints and schematics for 228583-3 are listed on our Part Details page. You can also find images and similar parts to 228583-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 228583-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 228583-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 228583-3 fall under?
The 228583-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 228583-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 228583-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 228583-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 228583-3 have stock available?
There is no stock from authorised distributors for 228583-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 228583-3 often in real-time on the comparison pages.
What if I can't find stock of 228583-3?
You can fill out our help required form which you can use to request a quote for 228583-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.