Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.99
|
-
|
Buy Now |
Color | Natural |
---|---|
Connector Code | B |
Number of Positions | 32 |
Number of Rows | 2 |
Number of Sections | 1 |
Number of Signal Positions | 32 |
Tab Width | .63mm |
Interface Plating | Tin (Sn) |
Tab Thickness | .63mm |
PCB 厚 (推奨) | 1.5 – 1.6mm |
Centerline (Pitch) | 2.54mm |
UL Flammability Rating | UL 94-HB |
Connector Mounting Type | Board Mount |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Retention Type | Mounting Hole |
Mounting Orientation | Horizontal/90° |
PCB Mount Alignment | Without |
Interface Number | 114-18063-032 |
Packaging Type | Tray |
Connector System | Wire-to-Board |
Hybrid Header | No |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 100°C |
32POS MQS .63 HEADER 90DEG THR | Avnet America |
Where can I find additional details, specifications and documents for a 2282279-2?
Additional datasheets, footprints and schematics for 2282279-2 are listed on our Part Details page. You can also find images and similar parts to 2282279-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2282279-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2282279-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2282279-2 fall under?
The 2282279-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2282279-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2282279-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2282279-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2282279-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2282279-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2282279-2 often in real-time on the comparison pages.
What if I can't find stock of 2282279-2?
You can fill out our help required form which you can use to request a quote for 2282279-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.