Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Style | Horizontal |
---|---|
PCB Mount Orientation | Vertical |
RF Connector Center Contact Plating Material | Gold |
Contact Type | Socket |
Sealable | No |
Contact,female,smb,au Pltd |Amp Te Connectivity 228203-4 | Newark Electronics |
CONTACT, FEMALE, SMB, AU PLTD, RF Contacts | TE Connectivity 228203-4 | RS Americas |
CONTACT,FEMALE,SMB,AU PLTD RF Contact Style: Coax Contact Type: Socket Contact Orientation: Horizontal Contact Mating Area Plating Material: Gold Coax Socket Horizontal Gold | Rf Contact | Part Number: 228203-4 | Internal Number: 228203-4 | TE Connectivity | TE Store |
GENERAL TERMINAL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 228203-4?
Additional datasheets, footprints and schematics for 228203-4 are listed on our Part Details page. You can also find images and similar parts to 228203-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 228203-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 228203-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 228203-4 fall under?
The 228203-4 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 228203-4 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 228203-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 228203-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 228203-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 228203-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 228203-4 often in real-time on the comparison pages.
What if I can't find stock of 228203-4?
You can fill out our help required form which you can use to request a quote for 228203-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.