Status: | Unknown |
---|---|
Series: | 2280S Series |
RoHS: | Unknown |
Prices starting from US$2,801.86
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2,920.39 |
No stock
|
Buy Now | |
TestEquity | US$2,853.48 |
2
|
Buy Now | |
Newark Electronics | US$2,880.00 |
1
|
Buy Now | |
Distrelec | US$2,801.86 |
1
|
Buy Now | |
Rapid Electronics | US$2,853.48 |
-
|
Buy Now | |
RS Americas | US$2,880.00 |
-
|
Buy Now | |
element14 | US$3,114.72 |
-
|
Buy Now | |
Farnell | US$2,853.48 |
-
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 60V |
Output Current Min | 0A |
Output Current Max | 3.2A |
Power Rating | 192W |
Supply Voltage Min | 90V |
Supply Voltage Max | 240VAC |
Manufacturer Warranty | 3 Years |
Product Range | 2280S Series |
Plug Type | EU SWISS UK |
Power Supply, 1Ch, 60V, 3.2A, Programmable | Newark Electronics |
Keithley Bench Top Power Supply Programmable 60V 3.2A 192W USB / Ethernet / GPIB / Digital DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
RSCAL(8252690) Precision DC P/S,60V,3.2A | RS |
Keithley 2280S-60-3 Single Output Variable Bench DC Power Supply | Rapid Electronics |
2280S-60-3 Bench Power Supply, 1 Output 0 - 60V 0 - 3.2A 192W | Keithley Instruments 2280S-60-3 | RS Americas |
POWER SUPPLY, 1CH, 60V, 3.2A, PROG | element14 |
Where can I find additional details, specifications and documents for a 2280S-60-3?
Additional datasheets, footprints and schematics for 2280S-60-3 are listed on our Part Details page. You can also find images and similar parts to 2280S-60-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2280S-60-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2280S-60-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2280S-60-3 fall under?
The 2280S-60-3 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2280S-60-3 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2280S-60-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2280S-60-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2280S-60-3 have stock available?
Authorised distributors including TestEquity, Newark Electronics, Distrelec, RS and Rapid Electronics have stock available or on a lead time for 2280S-60-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2280S-60-3 often in real-time on the comparison pages.
What if I can't find stock of 2280S-60-3?
You can fill out our help required form which you can use to request a quote for 2280S-60-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.