Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,391.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,767.08
|
1
in stock
|
Buy Now | |
RS Americas
from US$1,655.75
|
5
in stock
|
Buy Now | |
TE Store
from US$1,634.31
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$1,655.34
|
1
in stock
|
Buy Now | |
element14
from US$1,677.36
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$1,768.43
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,768.43
|
1
in stock
|
Buy Now | |
Avnet America
from US$1,391.16
|
-
|
Buy Now |
Tool Grade | Commercial Crimp Tooling |
---|---|
Power Type | Battery (110v) |
Die Sets Type | Removable/Interchangeable |
Tool Type | Base Power Unit (No Crimp Tooling) |
SDE Micro Crimp Hand Tool,30-10 AWG,10.8V lithium-ion battery, light-weight, CE C | TE Connectivity 2280380-1 | RS Americas |
KIT, BT, MICRO SDE, 110V Tool Grade: Commercial Crimp Tooling Die Sets Type: Removable/Interchangeable Power Technology Type: Battery (110v) Tooling Type: Base Power Unit (No Crimp Tooling) Commercial Crimp Tooling Removable/Interchangeable Battery (110v) Base Power Unit | Hand Crimping Tool | Part Number: 2280380-1 | Internal Number: 2280380-1 | TE Connectivity | TE Store |
Sde Micro Tool Kit, 110-120 Volt Charger, Battery | Newark Electronics |
KIT, BT, MICRO SDE, 110V | Heilind Electronics |
SDE Micro Tool Kit, 110-120 Volt Charger, Battery | Farnell |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 228 |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | SDE Die Sets |
Product Range | Te Connectivity / Amp 228 |
Where can I find additional details, specifications and documents for a 2280380-1?
Additional datasheets, footprints and schematics for 2280380-1 are listed on our Part Details page. You can also find images and similar parts to 2280380-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2280380-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2280380-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2280380-1 fall under?
The 2280380-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 2280380-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2280380-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2280380-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2280380-1 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Heilind Electronics have stock available or on a lead time for 2280380-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2280380-1 often in real-time on the comparison pages.
What if I can't find stock of 2280380-1?
You can fill out our help required form which you can use to request a quote for 2280380-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.