227TTA063M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 220UF 63V 20% AXIAL

Status: Unknown
Series: TTA Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.74


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.15
200
Buy Now
Logo for Future Electronics Future Electronics US$1.01
64
Buy Now
Logo for RS Americas RS Americas US$1.14
19
Buy Now
Logo for element14 element14 US$0.74
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 220µF
Voltage Rating 63V
Product Range TTA Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Diameter 10mm
Lead Spacing -
Height 25mm

Alternative Descriptions

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 63V, 20%, AXIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 227TTA063M?

Additional datasheets, footprints and schematics for 227TTA063M are listed on our Part Details page. You can also find images and similar parts to 227TTA063M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 227TTA063M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227TTA063M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 227TTA063M fall under?

The 227TTA063M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 227TTA063M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 227TTA063M you can contact the distributor directly for product support, shipping queries etc.

Is the 227TTA063M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 227TTA063M have stock available?

Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 227TTA063M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 227TTA063M often in real-time on the comparison pages.

What if I can't find stock of 227TTA063M?

You can fill out our help required form which you can use to request a quote for 227TTA063M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay